Mini-Circuits RF Multiplexers LDPG-212-322+

Description
RF Diplexer 0Hz ~ 2.1GHz / 2.6GHz ~ 5GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 0Hz ~ 2.1GHz / 2.6GHz ~ 5GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 3157-LDPG-212-322+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 0Hz ~ 2.1GHz / 2.6GHz ~ 5GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 0Hz ~ 2.1GHz / 2.6GHz ~ 5GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 3157-LDPG-212-322+TR-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

1850-1915MHz and 1950-1995MHz N-Female Coaxial Cavity Diplexer Rated at 150 Watts (CW) - HRT-DX(GSM25)-1N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 0.7000 dB
View Details
880-915 MHz / 925-960 MHz GSM Diplexer - AD897-942D201 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
Duplexer - 5o4095800 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
RF Multiplexers - 3157-LDPW-162-242+CT-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric), 6 PC Pad
Return Loss 20 to 23 dB
View Details