Mini-Circuits Attenuators LAT-9+

Description
9 DB SMT FXD ATTN, DC - 2500 MHZ
Request a Quote Datasheet
Description
9 DB SMT FXD ATTN, DC - 2500 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-LAT-9+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-LAT-9+TR-ND
Attenuators 3157-LAT-9+TR-ND
9 DB SMT FXD ATTN, DC - 2500 MHZ

9 DB SMT FXD ATTN, DC - 2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-9+DKR-ND - DigiKey
Thief River Falls, MN, United States
9 DB SMT FXD ATTN, DC - 2500 MHZ

9 DB SMT FXD ATTN, DC - 2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-9+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-LAT-9+CT-ND
Attenuators 3157-LAT-9+CT-ND
9 DB SMT FXD ATTN, DC - 2500 MHZ

9 DB SMT FXD ATTN, DC - 2500 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-LAT-9+TR-ND
Product Name Attenuators
Attenuation 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 12.4GHz - UIYCA5AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Attenuators - 3157-BW-S4W5+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details