Mini-Circuits RF Power Dividers/Splitters - JPS-3-1W+ JPS-3-1W+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 714647-JPS-3-1W+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1716+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 714647-JPS-3-1W+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1716+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - JPS-3-1W+ - JPS-3-1W+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - JPS-3-1W+
JPS-3-1W+
RF Power Dividers/Splitters - JPS-3-1W+ JPS-3-1W+
Manufacturer: Mini-Circuits Win Source Part Number: 714647-JPS-3-1W+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1716+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 714647-JPS-3-1W+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1716+
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
RF Power Dividers/Splitters - 3157-JPS-3-1W+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JPS-3-1W+CT-ND
RF Power Dividers/Splitters 3157-JPS-3-1W+CT-ND
RF Power Divider 50MHz ~ 750MHz Isolation (Min) 17dB, 7° Imbalance (Max) 6-SMD, J-Lead

RF Power Divider 50MHz ~ 750MHz Isolation (Min) 17dB, 7° Imbalance (Max) 6-SMD, J-Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-JPS-3-1W+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JPS-3-1W+DKR-ND
RF Power Dividers/Splitters 3157-JPS-3-1W+DKR-ND
RF Power Divider 50MHz ~ 750MHz Isolation (Min) 17dB, 7° Imbalance (Max) 6-SMD, J-Lead

RF Power Divider 50MHz ~ 750MHz Isolation (Min) 17dB, 7° Imbalance (Max) 6-SMD, J-Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-JPS-3-1W+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JPS-3-1W+TR-ND
RF Power Dividers/Splitters 3157-JPS-3-1W+TR-ND
RF Power Divider 50MHz ~ 750MHz Isolation (Min) 17dB, 7° Imbalance (Max) 6-SMD, J-Lead

RF Power Divider 50MHz ~ 750MHz Isolation (Min) 17dB, 7° Imbalance (Max) 6-SMD, J-Lead

Buy Now Datasheet
50MHZ 750MHZ Rf Power Divider Splitter - 851-JPS-3-1W+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ 750MHZ Rf Power Divider Splitter
851-JPS-3-1W+
50MHZ 750MHZ Rf Power Divider Splitter 851-JPS-3-1W+
RF PWR DVDR 50MHZ-750MHZ 6SMD Product overview: JPS-3-1W+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ, 750MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 50MHZ, 750MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JPS-3-1W+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 50MHZ-750MHZ 6SMD Product overview: JPS-3-1W+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ, 750MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 50MHZ, 750MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JPS-3-1W+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - JPS-3-1W+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
JPS-3-1W+
RF Power Dividers/Splitters JPS-3-1W+
RF Power Divider 50 MHz ~ 750 MHz Isolation (Min) 17dB, 7° Imbalance (Max) 6-SMD, J-Lead

RF Power Divider 50 MHz ~ 750 MHz Isolation (Min) 17dB, 7° Imbalance (Max) 6-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number JPS-3-1W+ 3157-JPS-3-1W+CT-ND 851-JPS-3-1W+ JPS-3-1W+
Product Name RF Power Dividers/Splitters - JPS-3-1W+ RF Power Dividers/Splitters 50MHZ 750MHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, J-Lead Tape & Reel (TR) 6-SMD, J-Lead
Insertion Loss 0.90 dB 0.90 dB 0.90 dB
Isolation 17.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Power Divider - 5o331361190 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 520.00 MHz
View Details
2-Way Power Dividers 6060400 - 6060400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details
2-Way Power Dividers/Combiners - NPD2-80-110-30-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 80.00 to 110.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZC4PD-18-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.30 dB
Isolation 18.00 dB
View Details
2 suppliers