Mini-Circuits Ceramic Filters HFTC-19+

Description
CER FILTER 3.9GHZ HIGH PASS
Request a Quote Datasheet
Description
CER FILTER 3.9GHZ HIGH PASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-HFTC-19+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFTC-19+DKR-ND
Ceramic Filters 3157-HFTC-19+DKR-ND
CER FILTER 3.9GHZ HIGH PASS

CER FILTER 3.9GHZ HIGH PASS

Buy Now Datasheet
Ceramic Filters - 3157-HFTC-19+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFTC-19+CT-ND
Ceramic Filters 3157-HFTC-19+CT-ND
CER FILTER 3.9GHZ HIGH PASS

CER FILTER 3.9GHZ HIGH PASS

Buy Now Datasheet
Ceramic Filters - 3157-HFTC-19+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFTC-19+TR-ND
Ceramic Filters 3157-HFTC-19+TR-ND
CER FILTER 3.9GHZ HIGH PASS

CER FILTER 3.9GHZ HIGH PASS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 3157-HFTC-19+DKR-ND
Product Name Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 1200 - 1600 MHz, 50Ω - BPF-BD1400+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1400 dB
View Details
2 suppliers
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
RF Band Pass Filter - UIYBPF6143A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 5300 MHz
View Details
2300-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 70 Watts (CW) - HRT-BF(2350/100)-851N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 100000 kHz
Insertion Loss 1.7 dB
View Details