Marki Microwave LLC Passive GaAs MMIC 12.97 GHz Highpass Filter MFHP-00031CH

Description
The MFHP-00031CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00031CH features a 12.97 GHz 3 dBc cutoff and 27 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00031CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFHP-00031CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00031CH features a 12.97 GHz 3 dBc cutoff and 27 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00031CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 12.97 GHz Highpass Filter - MFHP-00031CH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 12.97 GHz Highpass Filter
MFHP-00031CH
Passive GaAs MMIC 12.97 GHz Highpass Filter MFHP-00031CH
The MFHP-00031CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00031CH features a 12.97 GHz 3 dBc cutoff and 27 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00031CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFHP-00031CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00031CH features a 12.97 GHz 3 dBc cutoff and 27 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00031CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFHP-00031CH
Product Name Passive GaAs MMIC 12.97 GHz Highpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive Glass 1.5 GHz Surface Mount Lowpass Filter - MFLP-00043GSM2 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 1500 MHz
View Details
Passive GaAs MMIC 19.81 GHz Highpass Filter - MFHP-00035CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 70000 MHz
View Details
FB-0955SM, 9.55 GHz Surface Mount Bandpass Filter - FB-0955SM - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 8900 to 10200 MHz
Package Type Surface Mount
View Details
FH-1800, 18 GHz Highpass Filter - FH-1800 - Marki Microwave LLC
Specs
Filter Type High Pass
Fc 18000 to 0.0 MHz
Package Type Connectorized
View Details