The HFCN-1300D+ is a high pass ceramic filter designed for applications requiring frequency operation between 1400 to 5000 MHz. It features a compact size with a seven-section design, ensuring temperature stability and excellent power handling capabilities of up to 7W at 25°C. The filter is hermetically sealed and constructed using LTCC technology, which contributes to its reliability and performance. In terms of electrical specifications, the filter exhibits a cut-off frequency at 1300 MHz with a typical insertion loss of 3.0 dB. The pass band insertion loss ranges from 1.3 dB at 1510-4000 MHz to 2.0 dB at 1400-5000 MHz. The device also demonstrates significant stop band rejection, with losses of 40 dB at 690 MHz and 20 dB at 930 MHz. The maximum operating temperature is rated from -55°C to 100°C, making it suitable for various environmental conditions. The HFCN-1300D+ is suitable for applications such as sub-harmonic rejection, transmitters, receivers, and laboratory use. Its small footprint and robust performance characteristics make it a viable option for engineers looking for a reliable high pass filter in their designs.
3.2GHz Center High Pass Ceramic Filter 3.6GHz 50Ohm 4-SMD, No Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 873529-HFCN-1300D+
Features: 3.2GHz Center High Pass Ceramic Filter 3.6 GHz 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
LTCC HIGH PASS FILTER, 1400 - 50
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF High Pass Filters |
| Product Number | 3157-HFCN-1300D+TR-ND | HFCN-1300D+ | HFCN-1300D+ |
| Product Name | Ceramic Filters | Ceramic Filters - HFCN-1300D+ | Ceramic Filters |
| Filter Technology | Passive Filter |