Marki Microwave LLC Passive Glass 0.5 GHz Surface Mount Highpass Filter MFHP-00021GSM2

Description
The MFHP-00021GSM2 surface-mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00021GSM2 features a 0.5GHz 3dBc passband and 23dB passband return loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFHP-00021GSM2 is offered in a 4.00 x 4.25 mm package.
Request a Quote Datasheet
Description
The MFHP-00021GSM2 surface-mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00021GSM2 features a 0.5GHz 3dBc passband and 23dB passband return loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFHP-00021GSM2 is offered in a 4.00 x 4.25 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Glass 0.5 GHz Surface Mount Highpass Filter - MFHP-00021GSM2 - Marki Microwave LLC
Morgan Hill, CA, United States
Passive Glass 0.5 GHz Surface Mount Highpass Filter
MFHP-00021GSM2
Passive Glass 0.5 GHz Surface Mount Highpass Filter MFHP-00021GSM2
The MFHP-00021GSM2 surface-mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00021GSM2 features a 0.5GHz 3dBc passband and 23dB passband return loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFHP-00021GSM2 is offered in a 4.00 x 4.25 mm package.

The MFHP-00021GSM2 surface-mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00021GSM2 features a 0.5GHz 3dBc passband and 23dB passband return loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFHP-00021GSM2 is offered in a 4.00 x 4.25 mm package.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFHP-00021GSM2
Product Name Passive Glass 0.5 GHz Surface Mount Highpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

MFBC-00016PSM, Passive GaAs MMIC 30.60 - 41.00 GHz Bandpass Filter - MFBC-00016PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 30600 to 41000 MHz
View Details
Passive GaAs MMIC 1.9 GHz Highpass Filter - MFHP-00001BH-S - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 26500 MHz
View Details
Passive GaAs MMIC 25.3 GHz Highpass Filter - MFHP-00012CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 25300 to 50000 MHz
View Details
FB-2400, 24 GHz Bandpass Filter - FB-2400 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 24000 to ? MHz
Package Type Connectorized
View Details