Mini-Circuits RF Power Dividers/Splitters - GP2X1+ GP2X1+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 710236-GP2X1+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1649+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 710236-GP2X1+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1649+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - GP2X1+ - GP2X1+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - GP2X1+
GP2X1+
RF Power Dividers/Splitters - GP2X1+ GP2X1+
Manufacturer: Mini-Circuits Win Source Part Number: 710236-GP2X1+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1649+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 710236-GP2X1+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1649+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
RF Power Dividers/Splitters - 3157-GP2X1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-GP2X1+TR-ND
RF Power Dividers/Splitters 3157-GP2X1+TR-ND
RF Power Divider 2.8GHz ~ 7.2GHz Isolation (Min) 10dB, 1.3 VSWR (Typ), 10° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 2.8GHz ~ 7.2GHz Isolation (Min) 10dB, 1.3 VSWR (Typ), 10° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-GP2X1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-GP2X1+DKR-ND
RF Power Dividers/Splitters 3157-GP2X1+DKR-ND
RF Power Divider 2.8GHz ~ 7.2GHz Isolation (Min) 10dB, 1.3 VSWR (Typ), 10° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 2.8GHz ~ 7.2GHz Isolation (Min) 10dB, 1.3 VSWR (Typ), 10° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-GP2X1+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-GP2X1+CT-ND
RF Power Dividers/Splitters 3157-GP2X1+CT-ND
RF Power Divider 2.8GHz ~ 7.2GHz Isolation (Min) 10dB, 1.3 VSWR (Typ), 10° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 2.8GHz ~ 7.2GHz Isolation (Min) 10dB, 1.3 VSWR (Typ), 10° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet
2.8GHZ 7.2GHZ Rf Power Divider Splitter - 851-GP2X1+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.8GHZ 7.2GHZ Rf Power Divider Splitter
851-GP2X1+
2.8GHZ 7.2GHZ Rf Power Divider Splitter 851-GP2X1+
RF PWR DVDR 2.8GHZ-7.2GHZ 12VQFN Product overview: GP2X1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHZ, 7.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.8GHZ, 7.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-GP2X1+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 2.8GHZ-7.2GHZ 12VQFN Product overview: GP2X1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHZ, 7.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.8GHZ, 7.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-GP2X1+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - GP2X1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
GP2X1+
RF Power Dividers/Splitters GP2X1+
RF Power Divider 2.8 GHz ~ 7.2 GHz Isolation (Min) 10dB, 1.3 VSWR (Typ), 10° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 2.8 GHz ~ 7.2 GHz Isolation (Min) 10dB, 1.3 VSWR (Typ), 10° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet
Radio Frequency Chip/Antenna >> RF Power Splitters / Combiners - GP2X1+ - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Power Splitters / Combiners
GP2X1+
Radio Frequency Chip/Antenna >> RF Power Splitters / Combiners GP2X1+
VQFN-12-EP RF Power Splitters / Combiners ROHS

VQFN-12-EP RF Power Splitters / Combiners ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number GP2X1+ 3157-GP2X1+TR-ND 851-GP2X1+ GP2X1+ GP2X1+
Product Name RF Power Dividers/Splitters - GP2X1+ RF Power Dividers/Splitters 2.8GHZ 7.2GHZ Rf Power Divider Splitter RF Power Dividers/Splitters Radio Frequency Chip/Antenna >> RF Power Splitters / Combiners
Package Type / Form Factor 12-VQFN Exposed Pad Tape & Reel (TR) 12-VQFN Exposed Pad
Insertion Loss 0.80 dB 0.80 dB 0.80 dB
Isolation 10.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

12-Way Power Dividers/Combiners - NPD12-240 - kTB Solutions
Specs
0º Power Divider Division: 12-Way
Connectors SMA; SMA
Frequency 240.00 MHz
View Details
4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω - SCA-4-10-75+ - Mini-Circuits
Specs
0º Power Divider Division: 4-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 10.00 to 1000.00 MHz
View Details
5 suppliers
4 way Power Divider SMA Connectors From 2GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(2000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 1.80 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-216-62.5 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 61.00 to 64.00 MHz
Insertion Loss 1.75 dB
View Details