EQY-10-453+ is an absorptive gain equalizer designed to compensate for negative gain slope in amplifiers and receivers, operating from DC to 45 GHz with a nominal attenuation slope of 10.2 dB. It is packaged in a 2x2 mm 6-lead QFN-style case (MC1630-1) and features a typcial return loss of 20 dB. The device supports an operating case temperature range of -55°C to +105°C and handles up to +28 dBm RF input power, derating linearly to +24 dBm at +105°C. It is classified as Human Body Model Class 2 for ESD protection and meets the ENV08T1 environmental rating.
EQY-10-453+ is an absorptive Gain Equalizer fabricated using highly repetitive GaAs MMIC process incorporating resistors, capacitors, and inductors having negative insertion loss slope. EQY-10-453+ has a nominal attenuation slope of 10.2 dB and is packaged in a tiny 2x2 mm 6-lead QFN-style package.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-10-453+ |
| Product Name | 9.6 dB SMT Fixed Slope Equalizer, DC - 45000 MHz |