EQY-6-123+ is a 50 Ω, absorptive gain slope equalizer designed to compensate negative gain slope in wideband systems from DC to 12 GHz, with a typical insertion loss slope of 6 dB. It features excellent return loss of 14 dB minimum across the band and is packaged in a 1.5 × 1.5 mm, 6-lead QFN-style package with an exposed paddle for thermal and electrical grounding. The device is RoHS compliant and supports standard high-volume surface-mount assembly.
EQY-6-123+ is a wideband, absorptive gain slope equalizer fabricated using a highly reliable and repeatable GaAs MMIC IPD process. Operating from DC to 12 GHz, this model achieves outstanding linear slope while maintaining excellent return loss throughout the entire band due to its absorptive design. This model is packaged in a compact 1.5x1.5 mm package, making it an ideal choice for dense circuit layouts across a wide range of applications such as Test & Measurement, Satellite Communications, and Radar, EW, and ECM Defense Systems.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-6-123+ |
| Product Name | 6 dB SMT Fixed Slope Equalizer, DC - 12 GHz |