The Mini-Circuits EQY-15-24+ is a MMIC gain equalizer designed to compensate for negative amplifier gain slope with a nominal attenuation slope of 15.7 dB over a 6 to 20 GHz bandwidth. It is housed in a 2.5 × 2.5 mm, 8-lead MCLP package with an exposed paddle and Matt Tin lead finish. The device supports an operating case temperature range of -55°C to 105°C and can handle up to 31 dBm RF input power, derating linearly to 22 dBm at 105°C. It meets RoHS compliance and is rated for Human Body Model ESD protection per ANSI/ESD STM5.1-2001 (Class 1C).
Mini-Circuits EQY-15-24+ is a MMIC gain equalizer fabricated using highly repeatable GaAs IPD MMIC process incorporating resistors, capacitors and inductors to accomplish a positive attenuation slope vs. Frequency. EQY-15-24+ has a nominal attenuation slope of 15.7dB and can be applied to compensate for the negative gain slope of amplifiers to achieve relative gain flatness for the overall system. It is packaged in a tiny 2.5x 2.5mm, 8-Lead MCLP package .
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-15-24+ |
| Product Name | 15.7 dB SMT Fixed Slope Equalizer, 6000 - 20000 MHz |