ZEQ-8-222S+ is a 50W coaxial slope equalizer designed for frequency compensation in the 950 to 2150 MHz range. It features an SMA male input and SMA female output, with a connectorized H16 case style measuring 31.75 × 31.75 × 19.05 mm. The device exhibits an insertion loss ranging from 3.4 dB at 2150 MHz to 14.5 dB at 950 MHz, with a VSWR not exceeding 1.6:1 across the band and an attenuation slope deviation of ±0.4 dB. It operates from -40°C to 85°C and is RoHS compliant.
ZEQ-8-222S+ is a 50W coaxial slope Equalizer. This model offers excellent performance in the “L band” frequency range of 950-2150 MHz with minimal deviation in the attenuation slope.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | ZEQ-8-222S+ |
| Product Name | 7.9 dB Fixed Slope Equalizer, 950 - 2150 MHz |