Mini-Circuits RF Filters EQY-0-63+

Description
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
Request a Quote Datasheet
Description
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-EQY-0-63+TR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-0-63+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER 8TFDFN

RF FILTER 8TFDFN

Buy Now Datasheet
RF Filters - 3157-EQY-0-63+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER 8TFDFN

RF FILTER 8TFDFN

Buy Now Datasheet
Filters- RF Filters - EQY-0-63+ - Win Source Electronics
Laguna Hills, CA, United States
Filters- RF Filters
EQY-0-63+
Filters- RF Filters EQY-0-63+
Manufacturer: Mini-Circuits Category: Filters- RF Filters Series: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Mounting Type: Surface Mount Package / Case: 8-TFDFN Exposed Pad Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Height (Max): 0.041" (1.05mm)

Manufacturer: Mini-Circuits
Category: Filters- RF Filters
Series: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Mounting Type: Surface Mount
Package / Case: 8-TFDFN Exposed Pad
Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height (Max): 0.041" (1.05mm)

Buy Now Datasheet
RF Filters - EQY-0-63+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
EQY-0-63+
RF Filters EQY-0-63+
RF FILTER -0.1 DB 8TFDFN

RF FILTER -0.1 DB 8TFDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-EQY-0-63+TR-ND EQY-0-63+ EQY-0-63+
Product Name RF Filters Filters- RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 150 - 350 MHz, 50Ω - BPF-BY250+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 250 dB
View Details
2 suppliers
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
Band Stop Filter - 5o29147680 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 3000 MHz
View Details