Mini-Circuits RF Power Dividers/Splitters EP3-19+

Description
MMIC POWER SPLITTER, 15-25 GHZ
Request a Quote Datasheet
Description
MMIC POWER SPLITTER, 15-25 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-EP3-19+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-EP3-19+DKR-ND
RF Power Dividers/Splitters 3157-EP3-19+DKR-ND
MMIC POWER SPLITTER, 15-25 GHZ

MMIC POWER SPLITTER, 15-25 GHZ

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-EP3-19+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-EP3-19+CT-ND
RF Power Dividers/Splitters 3157-EP3-19+CT-ND
MMIC POWER SPLITTER, 15-25 GHZ

MMIC POWER SPLITTER, 15-25 GHZ

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-EP3-19+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-EP3-19+TR-ND
RF Power Dividers/Splitters 3157-EP3-19+TR-ND
MMIC POWER SPLITTER, 15-25 GHZ

MMIC POWER SPLITTER, 15-25 GHZ

Buy Now Datasheet
25 GHZ Rf Power Divider Splitter - 851-EP3-19+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25 GHZ Rf Power Divider Splitter
851-EP3-19+
25 GHZ Rf Power Divider Splitter 851-EP3-19+
MMIC POWER SPLITTER, 15-25 GHZ Product overview: EP3-19+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 25 GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-EP3-19+ can be used for catalog matching and distributor lookup.

MMIC POWER SPLITTER, 15-25 GHZ Product overview: EP3-19+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 25 GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-EP3-19+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - EP3-19+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
EP3-19+
RF Power Dividers/Splitters EP3-19+
RF Power Divider 15 GHz ~ 25 GHz Isolation (Min) 12dB, 8° Imbalance (Max), 1.2 VSWR (Typ) 16-VQFN Exposed Pad

RF Power Divider 15 GHz ~ 25 GHz Isolation (Min) 12dB, 8° Imbalance (Max), 1.2 VSWR (Typ) 16-VQFN Exposed Pad

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-EP3-19+DKR-ND 851-EP3-19+ EP3-19+
Product Name RF Power Dividers/Splitters 25 GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 16-VQFN Exposed Pad Tape & Reel (TR) 16-VQFN Exposed Pad
Insertion Loss 0.50 dB 0.50 dB 0.50 dB
Isolation 12.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Power Dividers/Combiners - NPD8-0-18000-2-S - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 0.00 to 18000.00 MHz
View Details
87 to 108MHz – 2 Way Power Divider/Splitter - UIY2PD8269A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2Z-1.9G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1700.00 to 2000.00 MHz
Insertion Loss 0.30 dB
View Details
RF Power Dividers/Splitters - BP2C= - Quarktwin Technology Ltd.
Specs
Package Type / Form Factor 8-SOIC (0.154\", 3.90mm Width)
Frequency 810.00 to 960.00 MHz
Insertion Loss 0.60 dB
View Details