Mini-Circuits 31.5 dB Programmable Attenuator, 10 MHz - 67 GHz EDAT-67G-30

Description
Mini-Circuits’ eDAT-67G-30 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 10 MHz to 67 GHz. The attenuator provides 0 to 31.5 dB attenuation in 0.5 dB steps. The attenuator is housed in a compact and rugged package with precision 1.85 mm female RF connectors. A 3-character LED display on the attenuator package shows the current attenuator state. The daisy-chain control interface with “dynamic addressing” simplifies control integration, allowing multiple units to be combined into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 compatible modules can be controlled independently through a single USB and software interface. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet
Description
Mini-Circuits’ eDAT-67G-30 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 10 MHz to 67 GHz. The attenuator provides 0 to 31.5 dB attenuation in 0.5 dB steps. The attenuator is housed in a compact and rugged package with precision 1.85 mm female RF connectors. A 3-character LED display on the attenuator package shows the current attenuator state. The daisy-chain control interface with “dynamic addressing” simplifies control integration, allowing multiple units to be combined into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 compatible modules can be controlled independently through a single USB and software interface. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
31.5 dB Programmable Attenuator, 10 MHz - 67 GHz - EDAT-67G-30 - Mini-Circuits
Brooklyn, NY, United States
31.5 dB Programmable Attenuator, 10 MHz - 67 GHz
EDAT-67G-30
31.5 dB Programmable Attenuator, 10 MHz - 67 GHz EDAT-67G-30
Mini-Circuits’ eDAT-67G-30 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 10 MHz to 67 GHz. The attenuator provides 0 to 31.5 dB attenuation in 0.5 dB steps. The attenuator is housed in a compact and rugged package with precision 1.85 mm female RF connectors. A 3-character LED display on the attenuator package shows the current attenuator state. The daisy-chain control interface with “dynamic addressing” simplifies control integration, allowing multiple units to be combined into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 compatible modules can be controlled independently through a single USB and software interface. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ eDAT-67G-30 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 10 MHz to 67 GHz. The attenuator provides 0 to 31.5 dB attenuation in 0.5 dB steps. The attenuator is housed in a compact and rugged package with precision 1.85 mm female RF connectors. A 3-character LED display on the attenuator package shows the current attenuator state. The daisy-chain control interface with “dynamic addressing” simplifies control integration, allowing multiple units to be combined into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 compatible modules can be controlled independently through a single USB and software interface. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number EDAT-67G-30
Product Name 31.5 dB Programmable Attenuator, 10 MHz - 67 GHz
Insertion Loss 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

50OHM Attenuator - 852-YAT-10A+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Attenuators - 3157-VAT-2W2+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Attenuators - 3157-RCAT-10+TR-ND - DigiKey
Specs
Attenuation 10 dB
Package Type Surface Mount; 4-SMD, No Lead
View Details
4 suppliers
30 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E30-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.09 to 1.65 :1
View Details
2 suppliers