Mini-Circuits RF Directional Coupler DBTC-9-4X+

Description
RF Directional Coupler Cellular 5MHz ~ 1GHz 9 ± 0.5dB 1W 5-SMD Module
Request a Quote Datasheet
Description
RF Directional Coupler Cellular 5MHz ~ 1GHz 9 ± 0.5dB 1W 5-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-DBTC-9-4X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-DBTC-9-4X+TR-ND
RF Directional Coupler 3157-DBTC-9-4X+TR-ND
RF Directional Coupler Cellular 5MHz ~ 1GHz 9 ± 0.5dB 1W 5-SMD Module

RF Directional Coupler Cellular 5MHz ~ 1GHz 9 ± 0.5dB 1W 5-SMD Module

Buy Now Datasheet
RF Directional Coupler - DBTC-9-4X+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
DBTC-9-4X+
RF Directional Coupler DBTC-9-4X+
RF Directional Coupler Cellular 5MHz ~ 1GHz 9 ± 0.5dB 1W 5-SMD Module

RF Directional Coupler Cellular 5MHz ~ 1GHz 9 ± 0.5dB 1W 5-SMD Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number 3157-DBTC-9-4X+TR-ND DBTC-9-4X+
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 3157-ZUDC20-0283-S+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 2000.00 to 8000.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
350 to 2700MHz – Directional Coupler - UIYDCP22440A - UIY Inc.
Specs
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details