Mini-Circuits RF Directional Coupler DBTC-13-4+

Description
RF Directional Coupler Cellular 5MHz ~ 1GHz 13 ± 0.5dB 1W 5-SMD Module
Request a Quote Datasheet
Description
RF Directional Coupler Cellular 5MHz ~ 1GHz 13 ± 0.5dB 1W 5-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-DBTC-13-4+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-DBTC-13-4+TR-ND
RF Directional Coupler 3157-DBTC-13-4+TR-ND
RF Directional Coupler Cellular 5MHz ~ 1GHz 13 ± 0.5dB 1W 5-SMD Module

RF Directional Coupler Cellular 5MHz ~ 1GHz 13 ± 0.5dB 1W 5-SMD Module

Buy Now Datasheet
5MHZ 1GHZ Rf Directional Coupler - 850-DBTC-13-4+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 1GHZ Rf Directional Coupler
850-DBTC-13-4+
5MHZ 1GHZ Rf Directional Coupler 850-DBTC-13-4+
RF DIR COUPLER 5MHZ-1GHZ 5SMD Product overview: DBTC-13-4+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-DBTC-13-4+ can be used for catalog matching and distributor lookup.

RF DIR COUPLER 5MHZ-1GHZ 5SMD Product overview: DBTC-13-4+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-DBTC-13-4+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - DBTC-13-4+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
DBTC-13-4+
RF Directional Coupler DBTC-13-4+
RF Directional Coupler Cellular 5MHz ~ 1GHz 13 ± 0.5dB 1W 5-SMD Module

RF Directional Coupler Cellular 5MHz ~ 1GHz 13 ± 0.5dB 1W 5-SMD Module

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number 3157-DBTC-13-4+TR-ND 850-DBTC-13-4+ DBTC-13-4+
Product Name RF Directional Coupler 5MHZ 1GHZ Rf Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-2700-3500-K5-N - kTB Solutions
Specs
Frequency Range 2700.00 to 3500.00 MHz
Power 500.00 watts
Insertion Loss 0.50 dB
View Details
6.8 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - DBTC-6-4-75LX+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers
50 ohms 10dB SMA-Female Directional Coupler From 2GHz to 8GHz Rated at 50 Watts - HRT-DQ(2000/8000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details
Directional Couplers - CSM-30-14.25G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 13990.00 to 14510.00 MHz
View Details