Crane Aerospace & Electronics Directional Couplers CCN-30M-5G

Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 CW Power (W) | 600 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 16
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 CW Power (W) | 600 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CCN-30M-5G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CCN-30M-5G
Directional Couplers CCN-30M-5G
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 CW Power (W) | 600 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 16
  • Package Type | Connectorized
  • Coupling (dB) | 30±1
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 8,000
  • CW Power (W) | 600
  • Insertion Loss (dB) Max | 0.2
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 16
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CCN-30M-5G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 8000.00 MHz
Power 600.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSC-20-2.25G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2100.00 to 2400.00 MHz
View Details
Directional Couplers - CGN-30-1.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details
Directional Couplers - D3-50003 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 1000.00 MHz
View Details
Directional Couplers - CBG-20B-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 100.00 to 2000.00 MHz
View Details