RF DIR COUPLER 5MHZ-1GHZ 5SMD Product overview: DBTC-10-13+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-DBTC-10-13+ can be used for catalog matching and distributor lookup.
RF Directional Coupler Cellular 5MHz ~ 1GHz 10.3 ± 0.5dB 1W 5-SMD Module
RF Directional Coupler Cellular 5MHz ~ 1GHz 10.3 ± 0.5dB 1W 5-SMD Module
RF Directional Coupler Cellular 5MHz ~ 1GHz 10.3 ± 0.5dB 1W 5-SMD Module
RF Directional Coupler Cellular 5MHz ~ 1GHz 10.3 ± 0.5dB 1W 5-SMD Module
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-DBTC-10-13+ | 3157-DBTC-10-13+CT-ND | DBTC-10-13+ |
| Product Name | 5MHZ 1GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | 5-SMD Module | Surface Mount; 5-SMD Module | |
| Frequency Range | 5.00 to 1000.00 MHz | 5.00 to 1000.00 MHz | 5.00 to 1000.00 MHz |