Mini-Circuits RF Directional Coupler D17IA+

Description
DIR COUP, 2300 - 2600 MHZ, 50
Request a Quote Datasheet
Description
DIR COUP, 2300 - 2600 MHZ, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-D17IA+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-D17IA+TR-ND
RF Directional Coupler 3157-D17IA+TR-ND
DIR COUP, 2300 - 2600 MHZ, 50

DIR COUP, 2300 - 2600 MHZ, 50

Buy Now Datasheet
RF Directional Coupler - 3157-D17IA+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-D17IA+DKR-ND
RF Directional Coupler 3157-D17IA+DKR-ND
DIR COUP, 2300 - 2600 MHZ, 50

DIR COUP, 2300 - 2600 MHZ, 50

Buy Now Datasheet
RF Directional Coupler - 3157-D17IA+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-D17IA+CT-ND
RF Directional Coupler 3157-D17IA+CT-ND
DIR COUP, 2300 - 2600 MHZ, 50

DIR COUP, 2300 - 2600 MHZ, 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 3157-D17IA+TR-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 20dB SMA-Female Directional Coupler From 2GHz to 18GHz Rated at 50 Watts - HRT-DQ(2000/18000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 50.00 watts
View Details