Crane Aerospace & Electronics Directional Couplers CBG-20B-375

Description
Package Type | Surface Mount Coupling (dB) | 20±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 750 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote Datasheet
Description
Package Type | Surface Mount Coupling (dB) | 20±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 750 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CBG-20B-375 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CBG-20B-375
Directional Couplers CBG-20B-375
Package Type | Surface Mount Coupling (dB) | 20±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 750 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
  • Package Type | Surface Mount
  • Coupling (dB) | 20±1
  • Frequency Min (MHz) | 5
  • Frequency Max (MHz) | 750
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 18
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CBG-20B-375
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 5.00 to 750.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CDM-30M-4G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details
Directional Couplers - CSC-6-1.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details
Directional Couplers - D3-40001_2_3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 10.00 to 500.00 MHz
View Details
Directional Couplers - CSDZ-20H-1.6G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 1350.00 to 1850.00 MHz
View Details