Mini-Circuits LIMITER / SURF MOUNT / RoHS CLM-83-2W+

Description
The CLM-83-2W+ protects against ESD and input RF power surges, up to 1.6 W, across a very wide fre- quency range. Internal diodes are bonded to a multilayer integrated LTCC substrate, and then hermetically sealed under a controlled nitrogen atmosphere with gold-plated covers and eutectic AuSn solder. These rugged, tiny limiters, only 0.12 x 0.12 x 0.045” high, provide excellent protection for low noise amplifiers and other sensitive equipment, especially in hostile environments where unwanted signals prevail, such as manufacturing sites, train tunnels, ECM & ECCM, etc. This limiter is capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.
Request a Quote Datasheet
Description
The CLM-83-2W+ protects against ESD and input RF power surges, up to 1.6 W, across a very wide fre- quency range. Internal diodes are bonded to a multilayer integrated LTCC substrate, and then hermetically sealed under a controlled nitrogen atmosphere with gold-plated covers and eutectic AuSn solder. These rugged, tiny limiters, only 0.12 x 0.12 x 0.045” high, provide excellent protection for low noise amplifiers and other sensitive equipment, especially in hostile environments where unwanted signals prevail, such as manufacturing sites, train tunnels, ECM & ECCM, etc. This limiter is capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIMITER / SURF MOUNT / RoHS - CLM-83-2W+ - Mini-Circuits
Brooklyn, NY, United States
LIMITER / SURF MOUNT / RoHS
CLM-83-2W+
LIMITER / SURF MOUNT / RoHS CLM-83-2W+
The CLM-83-2W+ protects against ESD and input RF power surges, up to 1.6 W, across a very wide fre- quency range. Internal diodes are bonded to a multilayer integrated LTCC substrate, and then hermetically sealed under a controlled nitrogen atmosphere with gold-plated covers and eutectic AuSn solder. These rugged, tiny limiters, only 0.12 x 0.12 x 0.045” high, provide excellent protection for low noise amplifiers and other sensitive equipment, especially in hostile environments where unwanted signals prevail, such as manufacturing sites, train tunnels, ECM & ECCM, etc. This limiter is capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.

The CLM-83-2W+ protects against ESD and input RF power surges, up to 1.6 W, across a very wide fre- quency range. Internal diodes are bonded to a multilayer integrated LTCC substrate, and then hermetically sealed under a controlled nitrogen atmosphere with gold-plated covers and eutectic AuSn solder. These rugged, tiny limiters, only 0.12 x 0.12 x 0.045” high, provide excellent protection for low noise amplifiers and other sensitive equipment, especially in hostile environments where unwanted signals prevail, such as manufacturing sites, train tunnels, ECM & ECCM, etc. This limiter is capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Limiters
Product Number CLM-83-2W+
Product Name LIMITER / SURF MOUNT / RoHS
Frequency Band 30.0 to 8200.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LIMITER / SURF MOUNT / RoHS - RLM-33+ - Mini-Circuits
Specs
Recovery Time 0.0100 µs
Package Type Surface Mount
View Details
LIMITER / SURF MOUNT / RoHS - RLM-512-4WL+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
LIMITER / SMA / RoHS - ZFLM-43-5W+ - Mini-Circuits
Specs
Frequency Band 20.0 to 4000.0 MHz
Insertion Loss 0.5000 dB
Recovery Time 0.0330 µs
View Details
LIMITER / SURF MOUNT / RoHS - RLM-33-2W+ - Mini-Circuits
Specs
Recovery Time 0.0225 µs
Package Type Surface Mount
View Details