Mini-Circuits 2 Ways Core & Wire Power Splitter, 1 - 1250 MHz, 75Ω CDP-2-122W-75+

Description
Mini-Circuits’ CDP-2-122W-75+ is a 75Ω 2-way 0˚ surface-mount splitter/combiner covering the 1 to 1250 MHz frequency range, supporting bandwidth requirements for DOCSIS® 3.1 systems and equipment as well as other broadband applications. This model can handle up to 1W RF input power as a splitter and provides low insertion loss, high isolation, and low phase and amplitude unbalance. It features core and wire construction mounted on a six-lead printed laminate base (0.26 x 0.31 x 0.13”) with wrap-around terminations for excellent solderability. It also features Mini-Circuits’ TopHat® feature for faster, more ac- curate pick-and-place assembly and easier visual inspection.
Request a Quote Datasheet
Description
Mini-Circuits’ CDP-2-122W-75+ is a 75Ω 2-way 0˚ surface-mount splitter/combiner covering the 1 to 1250 MHz frequency range, supporting bandwidth requirements for DOCSIS® 3.1 systems and equipment as well as other broadband applications. This model can handle up to 1W RF input power as a splitter and provides low insertion loss, high isolation, and low phase and amplitude unbalance. It features core and wire construction mounted on a six-lead printed laminate base (0.26 x 0.31 x 0.13”) with wrap-around terminations for excellent solderability. It also features Mini-Circuits’ TopHat® feature for faster, more ac- curate pick-and-place assembly and easier visual inspection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Ways Core & Wire Power Splitter, 1 - 1250 MHz, 75Ω - CDP-2-122W-75+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways Core & Wire Power Splitter, 1 - 1250 MHz, 75Ω
CDP-2-122W-75+
2 Ways Core & Wire Power Splitter, 1 - 1250 MHz, 75Ω CDP-2-122W-75+
Mini-Circuits’ CDP-2-122W-75+ is a 75Ω 2-way 0˚ surface-mount splitter/combiner covering the 1 to 1250 MHz frequency range, supporting bandwidth requirements for DOCSIS® 3.1 systems and equipment as well as other broadband applications. This model can handle up to 1W RF input power as a splitter and provides low insertion loss, high isolation, and low phase and amplitude unbalance. It features core and wire construction mounted on a six-lead printed laminate base (0.26 x 0.31 x 0.13”) with wrap-around terminations for excellent solderability. It also features Mini-Circuits’ TopHat® feature for faster, more ac- curate pick-and-place assembly and easier visual inspection.

Mini-Circuits’ CDP-2-122W-75+ is a 75Ω 2-way 0˚ surface-mount splitter/combiner covering the 1 to 1250 MHz frequency range, supporting bandwidth requirements for DOCSIS® 3.1 systems and equipment as well as other broadband applications. This model can handle up to 1W RF input power as a splitter and provides low insertion loss, high isolation, and low phase and amplitude unbalance. It features core and wire construction mounted on a six-lead printed laminate base (0.26 x 0.31 x 0.13”) with wrap-around terminations for excellent solderability. It also features Mini-Circuits’ TopHat® feature for faster, more ac- curate pick-and-place assembly and easier visual inspection.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number CDP-2-122W-75+
Product Name 2 Ways Core & Wire Power Splitter, 1 - 1250 MHz, 75Ω
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 1.00 to 1250.00 MHz
Insertion Loss 0.40 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.5GHZ SOT23 Rf Power Divider Splitter - 851-SP-2U1+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 2300.00 to 2500.00 MHz
Insertion Loss 0.50 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-ZFSC-4-1B-BNC+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 1.60 dB
Isolation 20.00 dB
View Details
RF Power Dividers/Splitters - 3157-SYPS-2-22HP+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.60 dB
Isolation 18.00 dB
View Details
3 suppliers
820MHZ 1.6GHZ Rf Power Divider Splitter - 851-QCS-152+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
4 suppliers