Mini-Circuits Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω BBP-30+

Description
Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω
Request a Quote Datasheet
Description
Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω - BBP-30+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω
BBP-30+
Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω BBP-30+
Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω

Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-BBP-30+-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 27 - 33 MHZ, 50

LUMPED LC BPF, 27 - 33 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BBP-30+ 3157-BBP-30+-ND
Product Name Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Filter Technology Passive Filter
Fc 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 27500 - 30000 MHz, 50Ω - BFCQ-2872+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 28.7 dB
View Details
2 suppliers
LTCC Band Pass Filter, 9.2 - 11.3 GHz, 50Ω - BFHKI-1072+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1060 - 1120 MHz, 50Ω - CBP-1090C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Filters - 3157-HFCN-880+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 2075 MHz
View Details
2 suppliers