Mini-Circuits Ceramic Resonator Band Pass Filter, 1215 - 1400 MHz, 50Ω CBP-1307C+

Description
CBP-1307C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in aviation, mobile radio, broadband and fixed wireless.
Request a Quote
Description
CBP-1307C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in aviation, mobile radio, broadband and fixed wireless.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBP-1307C+ is a surface mount ceramic-coaxial-resonator bandpass filter designed for use in aviation, mobile radio, broadband, and fixed wireless applications. It operates over a passband of 1215 to 1400 MHz with a center frequency of 1307.5 MHz and a maximum insertion loss of 0.6 dB. The filter exhibits a VSWR of 1.2:1 or better within the passband and provides at least 20 dB insertion loss in the stop bands below 1000 MHz and above 1820 MHz. It supports up to 5 W RF power input, operates from -40°C to 85°C, and is housed in a shielded MP1766 case measuring 19.05 mm × 19.05 mm × 5.33 mm with 13 pads. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

CBP-1307C+ is a surface mount ceramic-coaxial-resonator bandpass filter designed for use in aviation, mobile radio, broadband, and fixed wireless applications. It operates over a passband of 1215 to 1400 MHz with a center frequency of 1307.5 MHz and a maximum insertion loss of 0.6 dB. The filter exhibits a VSWR of 1.2:1 or better within the passband and provides at least 20 dB insertion loss in the stop bands below 1000 MHz and above 1820 MHz. It supports up to 5 W RF power input, operates from -40°C to 85°C, and is housed in a shielded MP1766 case measuring 19.05 mm × 19.05 mm × 5.33 mm with 13 pads. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1215 - 1400 MHz, 50Ω - CBP-1307C+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1215 - 1400 MHz, 50Ω
CBP-1307C+
Ceramic Resonator Band Pass Filter, 1215 - 1400 MHz, 50Ω CBP-1307C+
CBP-1307C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in aviation, mobile radio, broadband and fixed wireless.

CBP-1307C+ is a ceramic-coaxial-resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in aviation, mobile radio, broadband and fixed wireless.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CBP-1307C+
Product Name Ceramic Resonator Band Pass Filter, 1215 - 1400 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 105 - 180 MHz, 50Ω - BPF-C138+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Lumped LC Band Pass Filter, 1400 - 1800 MHz, 50Ω - BPF-A1600+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1600 dB
View Details
3 suppliers
RF Filters - 3157-HFCW-242+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 2850 MHz
View Details
Ceramic Resonator Band Pass Filter, 1.825 to 1.925 GHz, 50Ω - CBP4-1875Q+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details