Mini-Circuits Lumped LC Band Pass Filter, 24 - 46 MHz, 50Ω SBP-35B+

Description
SBP-35B+ is a 50W bandpass filter in a connectorized package. The bandpass filter covers from 24 to 46 MHz, offering low insertion loss and good matching within the passband. It uses miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent perfor- mance across temperature.
Request a Quote Datasheet
Description
SBP-35B+ is a 50W bandpass filter in a connectorized package. The bandpass filter covers from 24 to 46 MHz, offering low insertion loss and good matching within the passband. It uses miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent perfor- mance across temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 24 - 46 MHz, 50Ω - SBP-35B+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 24 - 46 MHz, 50Ω
SBP-35B+
Lumped LC Band Pass Filter, 24 - 46 MHz, 50Ω SBP-35B+
SBP-35B+ is a 50W bandpass filter in a connectorized package. The bandpass filter covers from 24 to 46 MHz, offering low insertion loss and good matching within the passband. It uses miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent perfor- mance across temperature.

SBP-35B+ is a 50W bandpass filter in a connectorized package. The bandpass filter covers from 24 to 46 MHz, offering low insertion loss and good matching within the passband. It uses miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent perfor- mance across temperature.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number SBP-35B+
Product Name Lumped LC Band Pass Filter, 24 - 46 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 260 - 310 MHz, 50Ω - RBP-280+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Ceramic Filters - 3157-HFCN-4400+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 7550 MHz
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 645 - 695 MHz, 50Ω - CBP-670F+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 12 to 15 GHz, 50Ω - BFCV-1412+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 13.5 dB
View Details