2 Ways MMIC DC Pass Power Splitter, 1420 - 1660 MHz, 50Ω
DC PASS PWRSPLTR, 1420-1660 MHZ Product overview: BP2G+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1660 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1660 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-BP2G+ can be used for catalog matching and distributor lookup.
DC PASS PWRSPLTR, 1420-1660 MHZ
DC PASS PWRSPLTR, 1420-1660 MHZ
DC PASS PWRSPLTR, 1420-1660 MHZ
| Mini-Circuits | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | BP2G+ | 851-BP2G+ | 3157-BP2G+CT-ND |
| Product Name | 2 Ways MMIC DC Pass Power Splitter, 1420 - 1660 MHz, 50Ω | 1660 MHZ Rf Power Divider Splitter | RF Power Dividers/Splitters |
| 0º Power Divider Division: | 2-Way | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type / Form Factor | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | |
| Connectors | SMD/SMT |