RF DIR CPLR 824MHZ-2.525GHZ 6SMD Product overview: BDCN-17-25+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 824MHZ, 2.525GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 824MHZ, 2.525GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-BDCN-17-25+ can be used for catalog matching and distributor lookup.
RF Directional Coupler CDMA, PCS, DCS 824MHz ~ 2.525GHz 18.3 ± 0.6dB 16W 6-SMD, No Lead
RF Directional Coupler CDMA, PCS, DCS 824MHz ~ 2.525GHz 18.3 ± 0.6dB 16W 6-SMD, No Lead
RF Directional Coupler CDMA, PCS, DCS 824MHz ~ 2.525GHz 18.3 ± 0.6dB 16W 6-SMD, No Lead
RF Directional Coupler CDMA, PCS, DCS 824MHz ~ 2.525GHz 18.3 ± 0.6dB 16W 6-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-BDCN-17-25+ | 3157-BDCN-17-25+CT-ND | BDCN-17-25+ |
| Product Name | 824MHZ 2.525GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead | |
| Frequency Range | 824.00 to 2525.00 MHz | 824.00 to 2525.00 MHz | 824.00 to 2525.00 MHz |