Mini-Circuits RF Directional Coupler BDCH-15-272+

Description
15 DB BI-DIR CPLR, 700-2700 MHZ
Request a Quote Datasheet
Description
15 DB BI-DIR CPLR, 700-2700 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-BDCH-15-272+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-BDCH-15-272+TR-ND
RF Directional Coupler 3157-BDCH-15-272+TR-ND
15 DB BI-DIR CPLR, 700-2700 MHZ

15 DB BI-DIR CPLR, 700-2700 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 3157-BDCH-15-272+TR-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead Exposed Pad
Frequency Range 700.00 to 2700.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 20dB SMA-Female Directional Coupler From 0.4GHz to 6GHz Rated at 50 Watts - HRT-DQ(400/6000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 6000.00 MHz
Power 50.00 watts
View Details