Mini-Circuits RF Directional Coupler BDCH-10-63+

Description
10 DB SMT BI-DIRECTIONAL COUPLER
Request a Quote Datasheet
Description
10 DB SMT BI-DIRECTIONAL COUPLER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-BDCH-10-63+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-BDCH-10-63+TR-ND
RF Directional Coupler 3157-BDCH-10-63+TR-ND
10 DB SMT BI-DIRECTIONAL COUPLER

10 DB SMT BI-DIRECTIONAL COUPLER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 3157-BDCH-10-63+TR-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount; 5-SMD, No Lead
Frequency Range 2000.00 to 6000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3 to 6GHz – Dual Directional Coupler - UIYDDCP10025A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 2GHz to 40GHz Rated at 30 Watts - HRT-HC(2000/40000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 30.00 watts
View Details