Crane Aerospace & Electronics Directional Couplers CWM-6M-11G

Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 18,000 CW Power (W) | 35 Insertion Loss (dB) Max | 0.9 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 12
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 18,000 CW Power (W) | 35 Insertion Loss (dB) Max | 0.9 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CWM-M-G series consists of ultra-broadband directional couplers operating from 0.6 to 18 GHz with coupling values of 6, 10, 16, or 20 dB, rated for 50 W continuous power and terminated with SMA connectors.

Datasheet Summary
Powered by GS/AI

The CWM-M-G series consists of ultra-broadband directional couplers operating from 0.6 to 18 GHz with coupling values of 6, 10, 16, or 20 dB, rated for 50 W continuous power and terminated with SMA connectors.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CWM-6M-11G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CWM-6M-11G
Directional Couplers CWM-6M-11G
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 18,000 CW Power (W) | 35 Insertion Loss (dB) Max | 0.9 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 12
  • Package Type | Connectorized
  • Coupling (dB) | 6±1
  • Frequency Min (MHz) | 4,000
  • Frequency Max (MHz) | 18,000
  • CW Power (W) | 35
  • Insertion Loss (dB) Max | 0.9
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 12
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CWM-6M-11G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 18000.00 MHz
Power 35.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWM-10R-10.8G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1700.00 to 20000.00 MHz
View Details
Directional Couplers - CSDZ-10SH-2.1G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 1900.00 to 2300.00 MHz
View Details
Directional Couplers - CWM-10R-22G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 18000.00 to 26500.00 MHz
View Details
Directional Couplers - D3-50004 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 75.00 to 1000.00 MHz
View Details