Coilcraft, Inc. CST2010 Series SMT Current Sense Transformers CST2010-200L CST2010-200LD

Description
Sensed current up to 47 Amps Designed for use up to 1 MHz and above Very low primary DC resistance AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft ST629TCB Series
Request a Quote
Description
Sensed current up to 47 Amps Designed for use up to 1 MHz and above Very low primary DC resistance AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft ST629TCB Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CST2010-200L and CST2010-200LD are surface mount current sense transformers designed to sense primary currents up to 47 A at frequencies up to 1 MHz, with a turns ratio of 1:200, secondary inductance of 34.0 mH, and a terminating resistance of 5.0 ohms for 1 V output at 40 A primary current. The part is rated for ambient temperatures from -40°C to +125°C and meets AEC-Q200 Grade 1 requirements. It features 1500 Vrms isolation between windings, a maximum part temperature of +165°C, and RoHS-compliant terminations. The device is packaged in a 32 mm wide tape on a 13-inch reel, 300 parts per reel, with an overall size of 16.51 mm x 11.24 mm x 19.91 mm and weighs 4.13 g.

Datasheet Summary
Powered by GS/AI

The CST2010-200L and CST2010-200LD are surface mount current sense transformers designed to sense primary currents up to 47 A at frequencies up to 1 MHz, with a turns ratio of 1:200, secondary inductance of 34.0 mH, and a terminating resistance of 5.0 ohms for 1 V output at 40 A primary current. The part is rated for ambient temperatures from -40°C to +125°C and meets AEC-Q200 Grade 1 requirements. It features 1500 Vrms isolation between windings, a maximum part temperature of +165°C, and RoHS-compliant terminations. The device is packaged in a 32 mm wide tape on a 13-inch reel, 300 parts per reel, with an overall size of 16.51 mm x 11.24 mm x 19.91 mm and weighs 4.13 g.

Suppliers

Company
Product
Description
Supplier Links
CST2010 Series SMT Current Sense Transformers - CST2010-200L CST2010-200LD - Coilcraft, Inc.
Cary, IL, USA
CST2010 Series SMT Current Sense Transformers
CST2010-200L CST2010-200LD
CST2010 Series SMT Current Sense Transformers CST2010-200L CST2010-200LD
Sensed current up to 47 Amps Designed for use up to 1 MHz and above Very low primary DC resistance AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft ST629TCB Series
  • Sensed current up to 47 Amps
  • Designed for use up to 1 MHz and above
  • Very low primary DC resistance
  • AEC-Q200 Grade 1 (−40°C to +125°C)

Need parts for space, military or other critical applications?
See Coilcraft ST629TCB Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number CST2010-200L CST2010-200LD
Product Name CST2010 Series SMT Current Sense Transformers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

FA2706 Flyback Transformer for STMicroelectronic PM8800 - FA2706-BL FA2706-BLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP5 Series Hexa-Path Magnetics - HPH5-0083 HPH5-0083LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HTX7045 Isolation Transformers - HTX7045-104CR HTX7045-104CRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
CST1211 Series SMT Current Sense Transformers - CST1211-125L CST1211-125LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details