Mini-Circuits 1:1 CORE & WIRE Transformer, 0.4 - 800 MHz, 75Ω ADT1-1WT+

Description
1:1 CORE & WIRE Transformer, 0.4 - 800 MHz, 75Ω
Request a Quote
Description
1:1 CORE & WIRE Transformer, 0.4 - 800 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ADT1-1WT+ is a surface-mount RF transformer designed for impedance matching and balanced amplifier applications, operating from 0.4 to 800 MHz with a 75Ω impedance ratio. It is housed in a CD542 case measuring 7.87 mm × 6.91 mm × 2.84 mm, with a height of 1.65 mm and a weight of 0.20 grams. Insertion loss is 2 dB maximum from 0.5 to 700 MHz, with amplitude unbalance typical of 0.1 dB and phase unbalance typical of 1 degree within the 1 dB bandwidth. It operates from -20°C to +85°C, with a maximum RF power handling of 0.5 W and DC current limit of 30 mA. The device is aqueous washable and protected under US Patent 6,133,525.

Datasheet Summary
Powered by GS/AI

ADT1-1WT+ is a surface-mount RF transformer designed for impedance matching and balanced amplifier applications, operating from 0.4 to 800 MHz with a 75Ω impedance ratio. It is housed in a CD542 case measuring 7.87 mm × 6.91 mm × 2.84 mm, with a height of 1.65 mm and a weight of 0.20 grams. Insertion loss is 2 dB maximum from 0.5 to 700 MHz, with amplitude unbalance typical of 0.1 dB and phase unbalance typical of 1 degree within the 1 dB bandwidth. It operates from -20°C to +85°C, with a maximum RF power handling of 0.5 W and DC current limit of 30 mA. The device is aqueous washable and protected under US Patent 6,133,525.

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE Transformer, 0.4 - 800 MHz, 75Ω - ADT1-1WT+ - Mini-Circuits
Brooklyn, NY, United States
1:1 CORE & WIRE Transformer, 0.4 - 800 MHz, 75Ω
ADT1-1WT+
1:1 CORE & WIRE Transformer, 0.4 - 800 MHz, 75Ω ADT1-1WT+
1:1 CORE & WIRE Transformer, 0.4 - 800 MHz, 75Ω

1:1 CORE & WIRE Transformer, 0.4 - 800 MHz, 75Ω

Supplier's Site Datasheet
Balun - 3157-ADT1-1WT+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 400kHz ~ 800MHz 75 / 75Ohm 6-SMD, Flat Leads

RF Balun 400kHz ~ 800MHz 75 / 75Ohm 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADT1-1WT+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 400kHz ~ 800MHz 75 / 75Ohm 6-SMD, Flat Leads

RF Balun 400kHz ~ 800MHz 75 / 75Ohm 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADT1-1WT+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 400kHz ~ 800MHz 75 / 75Ohm 6-SMD, Flat Leads

RF Balun 400kHz ~ 800MHz 75 / 75Ohm 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number ADT1-1WT+ 3157-ADT1-1WT+CT-ND
Product Name 1:1 CORE & WIRE Transformer, 0.4 - 800 MHz, 75Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 10 - 450 MHz, 50Ω - SYTX2-451-5W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:4 LTCC Transformer, 1600 - 2300 MHz, 50Ω - NCS4-232+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 1000 - 4500 MHz, 50Ω - TCM2-452AX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 0.2 - 600 MHz, 50Ω - TMO-4-2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details