The ADP-2-4+ is a 2-way RF power splitter/combiner designed for surface mount applications, operating within a frequency range of 10 to 1000 MHz. It features a maximum power input of 1W when used as a splitter and has low insertion loss of 0.4 dB typical. The device exhibits excellent amplitude unbalance of 0.10 dB typical and phase unbalance of 0.5 degrees typical, making it suitable for applications requiring precise signal distribution. The operating temperature range is from -40°C to 85°C, with a storage temperature range of -55°C to 100°C. The product is RoHS compliant and can be provided in tape and reel packaging. It is particularly applicable in instrumentation and cellular systems. The pin connections include SUM PORT, PORT 1, PORT 2, and GROUND, with specific layout recommendations provided for PCB design.
2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 50Ω
RF Power Divider 10MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, Flat Leads
RF Power Divider 10MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, Flat Leads
RF Power Divider 10MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, Flat Leads
RF PWR DVDR 10MHZ-1GHZ 6SMD Product overview: ADP-2-4+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ADP-2-4+ can be used for catalog matching and distributor lookup.
RF Power Divider 10 MHz ~ 1 GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, Flat Leads
| Mini-Circuits | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | ADP-2-4+ | 3157-ADP-2-4+TR-ND | 851-ADP-2-4+ | ADP-2-4+ |
| Product Name | 2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 50Ω | RF Power Dividers/Splitters | 10MHZ 1GHZ Rf Power Divider Splitter | RF Power Dividers/Splitters |
| 0º Power Divider Division: | 2-Way | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type / Form Factor | 6-SMD, Flat Leads | Tape & Reel (TR) | 6-SMD, Flat Leads | |
| Insertion Loss | 0.80 dB | 0.80 dB | 0.80 dB |