Mini-Circuits 2 Ways Core & Wire Power Splitter, 1 - 650 MHz, 50Ω ADP-2-1W+

Description
2 Ways Core & Wire Power Splitter, 1 - 650 MHz, 50Ω
Request a Quote
Description
2 Ways Core & Wire Power Splitter, 1 - 650 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADP-2-1W+ is a 2-way 0° surface mount power splitter/combiner for 50Ω applications from 1 to 650 MHz, packaged in case style CD636 with dimensions 7.87 × 6.91 × 5.59 mm. It supports a maximum input power of 2 W and internal dissipation of 0.125 W, with an operating temperature range of -40°C to 85°C. Typical insertion loss is 0.25 dB, amplitude unbalance is 0.01 dB, and phase unbalance is 0.2° across the band. Isolation exceeds 20 dB, and VSWR is below 1.26 across the frequency range. The device is aqueous washable and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ADP-2-1W+ is a 2-way 0° surface mount power splitter/combiner for 50Ω applications from 1 to 650 MHz, packaged in case style CD636 with dimensions 7.87 × 6.91 × 5.59 mm. It supports a maximum input power of 2 W and internal dissipation of 0.125 W, with an operating temperature range of -40°C to 85°C. Typical insertion loss is 0.25 dB, amplitude unbalance is 0.01 dB, and phase unbalance is 0.2° across the band. Isolation exceeds 20 dB, and VSWR is below 1.26 across the frequency range. The device is aqueous washable and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
2 Ways Core & Wire Power Splitter, 1 - 650 MHz, 50Ω - ADP-2-1W+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways Core & Wire Power Splitter, 1 - 650 MHz, 50Ω
ADP-2-1W+
2 Ways Core & Wire Power Splitter, 1 - 650 MHz, 50Ω ADP-2-1W+
2 Ways Core & Wire Power Splitter, 1 - 650 MHz, 50Ω

2 Ways Core & Wire Power Splitter, 1 - 650 MHz, 50Ω

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-ADP-2-1W+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ADP-2-1W+DKR-ND
RF Power Dividers/Splitters 3157-ADP-2-1W+DKR-ND
RF Power Divider 1MHz ~ 650MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 1MHz ~ 650MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-ADP-2-1W+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ADP-2-1W+TR-ND
RF Power Dividers/Splitters 3157-ADP-2-1W+TR-ND
RF Power Divider 1MHz ~ 650MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 1MHz ~ 650MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-ADP-2-1W+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ADP-2-1W+CT-ND
RF Power Dividers/Splitters 3157-ADP-2-1W+CT-ND
RF Power Divider 1MHz ~ 650MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 1MHz ~ 650MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - ADP-2-1W+ - ADP-2-1W+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - ADP-2-1W+
ADP-2-1W+
RF Power Dividers/Splitters - ADP-2-1W+ ADP-2-1W+
Manufacturer: Mini-Circuits Win Source Part Number: 42867-ADP-2-1W+ Family Name: ADP Introduction Date: August 15, 2006 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 42867-ADP-2-1W+
Family Name: ADP
Introduction Date: August 15, 2006
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
1MHZ 650MHZ Rf Power Divider Splitter - 851-ADP-2-1W+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ 650MHZ Rf Power Divider Splitter
851-ADP-2-1W+
1MHZ 650MHZ Rf Power Divider Splitter 851-ADP-2-1W+
RF PWR DVDR 1MHZ-650MHZ 6SMD Product overview: ADP-2-1W+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 650MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1MHZ, 650MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ADP-2-1W+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 1MHZ-650MHZ 6SMD Product overview: ADP-2-1W+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 650MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1MHZ, 650MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ADP-2-1W+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - ADP-2-1W+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
ADP-2-1W+
RF Power Dividers/Splitters ADP-2-1W+
RF Power Divider 1 MHz ~ 650 MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 1 MHz ~ 650 MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number ADP-2-1W+ 3157-ADP-2-1W+DKR-ND ADP-2-1W+ 851-ADP-2-1W+ ADP-2-1W+
Product Name 2 Ways Core & Wire Power Splitter, 1 - 650 MHz, 50Ω RF Power Dividers/Splitters RF Power Dividers/Splitters - ADP-2-1W+ 1MHZ 650MHZ Rf Power Divider Splitter RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type / Form Factor 6-SMD, Flat Leads Tape & Reel (TR) 6-SMD, Flat Leads
Insertion Loss 0.50 dB 0.50 dB 0.50 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-TCP-2-23-75+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, Flat Leads
Insertion Loss 1.00 dB
Isolation 14.00 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-SCP-2-1A+TR-ND - DigiKey
Specs
Package Type / Form Factor 8-SMD, Flat Leads
Insertion Loss 0.70 dB
Isolation 20.00 dB
View Details
3 suppliers
Rf Power Divider Splitter - 851-BP4C1+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Bulk
Frequency 750.00 to 1200.00 MHz
Insertion Loss 0.70 dB
View Details
2 suppliers
700MHZ 2.7GHZ Rf Power Divider Splitter - 851-SEPS-8-272+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers