Mini-Circuits RF Mixers - ADEX-10+ ADEX-10+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 41206-ADEX-10+ Family Name: ADEX-10 Alternative Parts (Cross-Reference): ADEX-10; X2H-04-301; X2L-04-301; X2T-06-301; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 41206-ADEX-10+ Family Name: ADEX-10 Alternative Parts (Cross-Reference): ADEX-10; X2H-04-301; X2L-04-301; X2T-06-301; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - ADEX-10+ - 41206-ADEX-10+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - ADEX-10+
41206-ADEX-10+
RF Mixers - ADEX-10+ 41206-ADEX-10+
Manufacturer: Mini-Circuits Win Source Part Number: 41206-ADEX-10+ Family Name: ADEX-10 Alternative Parts (Cross-Reference): ADEX-10; X2H-04-301; X2L-04-301; X2T-06-301; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 41206-ADEX-10+
Family Name: ADEX-10
Alternative Parts (Cross-Reference): ADEX-10; X2H-04-301; X2L-04-301; X2T-06-301;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
RF Mixers - 3157-ADEX-10+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular, PCN 10MHz ~ 1GHz

RF Mixer IC Cellular, PCN 10MHz ~ 1GHz

Buy Now Datasheet
RF Mixers - 3157-ADEX-10+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular, PCN 10MHz ~ 1GHz

RF Mixer IC Cellular, PCN 10MHz ~ 1GHz

Buy Now Datasheet
RF Mixers - 3157-ADEX-10+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular, PCN 10MHz ~ 1GHz

RF Mixer IC Cellular, PCN 10MHz ~ 1GHz

Buy Now Datasheet
10MHZ 1GHZ Rf Mixer - 861-ADEX-10+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ 1GHZ Rf Mixer
861-ADEX-10+
10MHZ 1GHZ Rf Mixer 861-ADEX-10+
IC MIXER 10MHZ-1GHZ 6SMD Product overview: ADEX-10+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 1GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 10MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADEX-10+ can be used for catalog matching and distributor lookup.

IC MIXER 10MHZ-1GHZ 6SMD Product overview: ADEX-10+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 1GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 10MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADEX-10+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - ADEX-10+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
ADEX-10+
RF Mixers ADEX-10+
RF Mixer IC Cellular, PCN 10MHz ~ 1GHz

RF Mixer IC Cellular, PCN 10MHz ~ 1GHz

Buy Now Datasheet
RF and Wireless - RF Mixers - ADEX-10+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
ADEX-10+
RF and Wireless - RF Mixers ADEX-10+
IC MIXER 10MHZ-1GHZ 6SMD

IC MIXER 10MHZ-1GHZ 6SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 41206-ADEX-10+ 3157-ADEX-10+TR-ND 861-ADEX-10+ ADEX-10+ ADEX-10+
Product Name RF Mixers - ADEX-10+ RF Mixers 10MHZ 1GHZ Rf Mixer RF Mixers RF and Wireless - RF Mixers
Package Type Surface Mount; 6-SMD, Flat Leads Tape & Reel (TR) Surface Mount; 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-10-2000 - kTB Solutions
Specs
RF 10 to 2000 MHz
LO 10 to 2000 MHz
IF 10 to 1000 MHz
View Details
M8-0420NS, Double-Balanced 4 - 20 GHz Mixer - M8-0420NS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 4000 to 20000 MHz
View Details
700 – 1000 MHz High Gain and Linearity Diversity Downconversion Mixer - SKY73087-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
RF 700 to 1000 MHz
IF 100 MHz
View Details
3 suppliers
RF Mixers - 3157-ZX05-30W-S+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
RF 300 to 4000 MHz
View Details