Surface mount double balanced mixer designed for RF and LO frequencies from 0.5 to 600 MHz, with a conversion loss of 5.2 dB typ., LO-RF isolation of 53 dB typ., and IP3 of 17 dBm typ. Operates from -40°C to 85°C and is housed in a CD542 package measuring 7.87 x 6.91 x 2.54 mm. Features aqueous washability, RoHS compliance, and is protected by US patent 6,133,525. Supported by a 20/50/100/200 device 7" reel or 500/1000 device 13" reel.
Level 13, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 600 MHz
IC MIXER 500KHZ-600MHZ 6SMD Product overview: ADE-1MHW+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHZ, 600MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 500KHZ, 600MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-1MHW+ can be used for catalog matching and distributor lookup.
RF Mixer IC HF/VHF/UHF 500kHz ~ 600MHz
RF Mixer IC HF/VHF/UHF 500kHz ~ 600MHz
RF Mixer IC HF/VHF/UHF 500kHz ~ 600MHz
IC MIXER 500KHZ-600MHZ 6SMD
RF Mixer IC HF/VHF/UHF 500kHz ~ 600MHz
| Mini-Circuits | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | ADE-1MHW+ | 861-ADE-1MHW+ | 3157-ADE-1MHW+TR-ND | ADE-1MHW+ | ADE-1MHW+ |
| Product Name | Level 13, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 600 MHz | 500KHZ 600MHZ Rf Mixer | RF Mixers | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Surface Mount | Tape & Reel (TR) | Surface Mount; 6-SMD, Flat Leads | Surface Mount; 6-SMD, Flat Leads |