Mini-Circuits 5MHz 3500MHz Rf Mixer ADE-35MH

Description
Double Balanced Mixer, 5MHz Min, 3500MHz Max, 10.5dB Conversion Loss-Max, CASE CD542, 6 PIN Product overview: ADE-35MH from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 3500MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5MHz, 3500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-35MH can be used for catalog matching and distributor lookup.
Request a Quote
Description
Double Balanced Mixer, 5MHz Min, 3500MHz Max, 10.5dB Conversion Loss-Max, CASE CD542, 6 PIN Product overview: ADE-35MH from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 3500MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5MHz, 3500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-35MH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5MHz 3500MHz Rf Mixer - 861-ADE-35MH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHz 3500MHz Rf Mixer
861-ADE-35MH
5MHz 3500MHz Rf Mixer 861-ADE-35MH
Double Balanced Mixer, 5MHz Min, 3500MHz Max, 10.5dB Conversion Loss-Max, CASE CD542, 6 PIN Product overview: ADE-35MH from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 3500MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5MHz, 3500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-35MH can be used for catalog matching and distributor lookup.

Double Balanced Mixer, 5MHz Min, 3500MHz Max, 10.5dB Conversion Loss-Max, CASE CD542, 6 PIN Product overview: ADE-35MH from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 3500MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5MHz, 3500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-35MH can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - ADE-35MH - 816687-ADE-35MH - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - ADE-35MH
816687-ADE-35MH
RF Mixers - ADE-35MH 816687-ADE-35MH
Manufacturer: Mini-Circuits Win Source Part Number: 816687-ADE-35MH Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 816687-ADE-35MH
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Mixers RF Mixers
Product Number 861-ADE-35MH 816687-ADE-35MH
Product Name 5MHz 3500MHz Rf Mixer RF Mixers - ADE-35MH
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-10000-44000 - kTB Solutions
Specs
RF 10000 to 44000 MHz
LO 10000 to 44000 MHz
IF 0.0 to 14000 MHz
View Details
T3-18GLES, Two-Tone-Terminator Mixer - T3-18GLES - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type mixers
RF 10 to 18000 MHz
View Details
1500-2700 MHz Quadrature Modulator - SKY73077-459LF - Skyworks Solutions, Inc.
Specs
Package Type Plugin; QFN, 24-pin
RF 1500 to 2700 MHz
View Details
3 suppliers
RF Mixers - 3157-MAC-60+TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
RF 1600 to 6000 MHz
View Details
2 suppliers