Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF MIXERS
MINI-CIRCUITS
RMS-1+ -- RF MIXERS
Mini-Circuits
RF Mixers
RMS-1+
Description
DBL BAL MIX / SURF MT / ROHS
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
DBL BAL MIX / SURF MT / ROHS
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Mixers
3157-RMS-1+TR-ND
RF Mixers
3157-RMS-1+TR-ND
DBL BAL MIX / SURF MT / ROHS
DBL BAL MIX / SURF MT / ROHS
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Mixers
Product Number
3157-RMS-1+TR-ND
Product Name
RF Mixers
Package Type
Surface Mount; 6-SMD, Module
Unlock Full Specs
to access all available technical data
Similar Products
Marki Microwave LLC
M4-0140LKV, Double-Balanced 1 - 40 GHz Mixers
M4-0140LKV
Specs
Package Type
Connectorized; connectorized
Mixer Type
Double Balanced; mixers
RF
1000 to 40000 MHz
View Details
Skyworks Solutions, Inc.
1700–2100 MHz High Linearity, Single Up/Downconversion Mixer
SKY73063
Specs
Package Type
Plugin; MCM, 20-pin
RF
1700 to 2100 MHz
IF
100 MHz
View Details
Mini-Circuits
RF Mixers
JYM-30H+
Specs
Package Type
Surface Mount; 8-SMD, J-Lead
RF
2 to 3000 MHz
View Details
Qorvo
11 - 20 GHz (X, Ku, K Band) High IP3 Double Balanced Mixer
CMD254C3
Specs
Package Type
Surface Mount; Ceramic QFN
LO Power
19 dBm
Intercept Point (IP3)
22 dBm
View Details
2
suppliers