Mini-Circuits Level 13, SMT Double Balanced Mixer, RF/LO Freq 2 - 500 MHz ADE-1MH+

Description
Level 13, SMT Double Balanced Mixer, RF/LO Freq 2 - 500 MHz
Request a Quote
Description
Level 13, SMT Double Balanced Mixer, RF/LO Freq 2 - 500 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADE-1MH+ is a surface mount double balanced mixer designed for RF and LO frequencies from 2 to 500 MHz, with a conversion loss of 5.2 dB typical at mid-band and an IP3 of 40 dBm typical. It operates with an LO power level of +13 dBm and offers L-R isolation of 50 dB typical and L-I isolation of 45 dB typical. The device is housed in a CD542 case, measures 6.91 x 7.87 x 2.54 mm, and supports an operating temperature range of -40°C to 85°C. It is RoHS compliant and rated for 200 mW RF power and 40 mA IF current. The RF, LO, and IF ports exhibit VSWR values ranging from 1.05 to 1.27, 1.05 to 1.27, and 1.24 to 2.79, respectively, across the operating band.

Datasheet Summary
Powered by GS/AI

The ADE-1MH+ is a surface mount double balanced mixer designed for RF and LO frequencies from 2 to 500 MHz, with a conversion loss of 5.2 dB typical at mid-band and an IP3 of 40 dBm typical. It operates with an LO power level of +13 dBm and offers L-R isolation of 50 dB typical and L-I isolation of 45 dB typical. The device is housed in a CD542 case, measures 6.91 x 7.87 x 2.54 mm, and supports an operating temperature range of -40°C to 85°C. It is RoHS compliant and rated for 200 mW RF power and 40 mA IF current. The RF, LO, and IF ports exhibit VSWR values ranging from 1.05 to 1.27, 1.05 to 1.27, and 1.24 to 2.79, respectively, across the operating band.

Suppliers

Company
Product
Description
Supplier Links
Level 13, SMT Double Balanced Mixer, RF/LO Freq 2 - 500 MHz - ADE-1MH+ - Mini-Circuits
Brooklyn, NY, United States
Level 13, SMT Double Balanced Mixer, RF/LO Freq 2 - 500 MHz
ADE-1MH+
Level 13, SMT Double Balanced Mixer, RF/LO Freq 2 - 500 MHz ADE-1MH+
Level 13, SMT Double Balanced Mixer, RF/LO Freq 2 - 500 MHz

Level 13, SMT Double Balanced Mixer, RF/LO Freq 2 - 500 MHz

Supplier's Site Datasheet
RF Mixers - 3157-ADE-1MH+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular, UHF, VHF 2MHz ~ 500MHz

RF Mixer IC Cellular, UHF, VHF 2MHz ~ 500MHz

Buy Now Datasheet
RF Mixers - 3157-ADE-1MH+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular, UHF, VHF 2MHz ~ 500MHz

RF Mixer IC Cellular, UHF, VHF 2MHz ~ 500MHz

Buy Now Datasheet
RF Mixers - 3157-ADE-1MH+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular, UHF, VHF 2MHz ~ 500MHz

RF Mixer IC Cellular, UHF, VHF 2MHz ~ 500MHz

Buy Now Datasheet
2MHZ 500MHZ Rf Mixer - 861-ADE-1MH+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2MHZ 500MHZ Rf Mixer
861-ADE-1MH+
2MHZ 500MHZ Rf Mixer 861-ADE-1MH+
IC MIXER 2MHZ-500MHZ 6SMD Product overview: ADE-1MH+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ, 500MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2MHZ, 500MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-1MH+ can be used for catalog matching and distributor lookup.

IC MIXER 2MHZ-500MHZ 6SMD Product overview: ADE-1MH+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ, 500MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2MHZ, 500MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-1MH+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - ADE-1MH+ - 709336-ADE-1MH+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - ADE-1MH+
709336-ADE-1MH+
RF Mixers - ADE-1MH+ 709336-ADE-1MH+
Manufacturer: Mini-Circuits Win Source Part Number: 709336-ADE-1MH+ Manufacturer Homepage: www.minicircuits.com Reference case: N/A Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 709336-ADE-1MH+
Manufacturer Homepage: www.minicircuits.com
Reference case: N/A
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
RF Mixers - ADE-1MH+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
ADE-1MH+
RF Mixers ADE-1MH+
RF Mixer IC Cellular, UHF, VHF 2MHz ~ 500MHz

RF Mixer IC Cellular, UHF, VHF 2MHz ~ 500MHz

Buy Now Datasheet
RF and Wireless - RF Mixers - ADE-1MH+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
ADE-1MH+
RF and Wireless - RF Mixers ADE-1MH+
IC MIXER 2MHZ-500MHZ 6SMD

IC MIXER 2MHZ-500MHZ 6SMD

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number ADE-1MH+ 3157-ADE-1MH+DKR-ND 861-ADE-1MH+ 709336-ADE-1MH+ ADE-1MH+ ADE-1MH+
Product Name Level 13, SMT Double Balanced Mixer, RF/LO Freq 2 - 500 MHz RF Mixers 2MHZ 500MHZ Rf Mixer RF Mixers - ADE-1MH+ RF Mixers RF and Wireless - RF Mixers
Package Type Surface Mount Surface Mount; 6-SMD, Flat Leads Tape & Reel (TR) Surface Mount; 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-ADE-901+TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, Flat Leads
RF 800 to 1000 MHz
View Details
2 suppliers
RF Mixers - 3157-ZEM-4300+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
RF 300 to 4300 MHz
View Details
3 suppliers