Mini-Circuits Level 7, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz ADE-1ASK+

Description
Level 7, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz
Request a Quote Datasheet
Description
Level 7, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level 7, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz - ADE-1ASK+ - Mini-Circuits
Brooklyn, NY, United States
Level 7, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz
ADE-1ASK+
Level 7, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz ADE-1ASK+
Level 7, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz

Level 7, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz

Supplier's Site Datasheet
RF Mixers - 3157-ADE-1ASK+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular, VSAT 2MHz ~ 600MHz

RF Mixer IC Cellular, VSAT 2MHz ~ 600MHz

Buy Now Datasheet
RF Mixers - 3157-ADE-1ASK+DKR-ND - DigiKey
Thief River Falls, MN, United States
IC MIXER 2MHZ-600MHZ 6SMD

IC MIXER 2MHZ-600MHZ 6SMD

Buy Now Datasheet
RF Mixers - 3157-ADE-1ASK+CT-ND - DigiKey
Thief River Falls, MN, United States
IC MIXER 2MHZ-600MHZ 6SMD

IC MIXER 2MHZ-600MHZ 6SMD

Buy Now Datasheet
2MHZ 600MHZ Rf Mixer - 861-ADE-1ASK+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2MHZ 600MHZ Rf Mixer
861-ADE-1ASK+
2MHZ 600MHZ Rf Mixer 861-ADE-1ASK+
IC MIXER 2MHZ-600MHZ 6SMD Product overview: ADE-1ASK+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ, 600MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2MHZ, 600MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-1ASK+ can be used for catalog matching and distributor lookup.

IC MIXER 2MHZ-600MHZ 6SMD Product overview: ADE-1ASK+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ, 600MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2MHZ, 600MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-1ASK+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - ADE-1ASK+ - 41124-ADE-1ASK+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - ADE-1ASK+
41124-ADE-1ASK+
RF Mixers - ADE-1ASK+ 41124-ADE-1ASK+
Manufacturer: Mini-Circuits Win Source Part Number: 41124-ADE-1ASK+ Family Name: ADE-1ASK Alternative Parts (Cross-Reference): ADE-1ASK; X2H-04-301; X2L-04-301; X2M-03-301; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 41124-ADE-1ASK+
Family Name: ADE-1ASK
Alternative Parts (Cross-Reference): ADE-1ASK; X2H-04-301; X2L-04-301; X2M-03-301;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Mixers - ADE-1ASK+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
ADE-1ASK+
RF and Wireless - RF Mixers ADE-1ASK+
IC MIXER 2MHZ-600MHZ 6SMD

IC MIXER 2MHZ-600MHZ 6SMD

Supplier's Site
RF Mixers - ADE-1ASK+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
ADE-1ASK+
RF Mixers ADE-1ASK+
RF Mixer IC Cellular, VSAT 2MHz ~ 600MHz

RF Mixer IC Cellular, VSAT 2MHz ~ 600MHz

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number ADE-1ASK+ 3157-ADE-1ASK+TR-ND 861-ADE-1ASK+ 41124-ADE-1ASK+ ADE-1ASK+ ADE-1ASK+
Product Name Level 7, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz RF Mixers 2MHZ 600MHZ Rf Mixer RF Mixers - ADE-1ASK+ RF and Wireless - RF Mixers RF Mixers
Package Type Surface Mount Surface Mount; 6-SMD, Flat Leads Tape & Reel (TR) Surface Mount; 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

20MHZ 750MHZ Rf Mixer - 861-ADE-751MH+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type Cellular
RF 20 to 750 MHz
View Details
5 suppliers
RF Mixers - 3157-MCA-50H+TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, Flat Leads
RF 1000 to 5000 MHz
View Details
3 suppliers