ADE-17H+ is a surface mount double balanced frequency mixer designed for RF and LO frequencies from 100 to 1700 MHz. It uses a CD542 case with outline dimensions of 6.91 x 7.87 x 2.54 mm and a low profile. The mixer has a typical conversion loss of 7.2 dB and a third-order intercept point of 25 dBm at mid-band. It operates from -40°C to 85°C and is RoHS compliant. Maximum RF power handling is 200 mW with an IF current rating of 40 mA. It features typical LO-RF isolation of 32 dB and LO-IF isolation of 36 dB. The device is aqueous washable and protected by US patent 6,133,525.
Level 17, SMT Double Balanced Mixer, RF/LO Freq 100 - 1700 MHz
IC MIXER 100MHZ-1.7GHZ 6SMD Product overview: ADE-17H+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ, 1.7GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 100MHZ, 1.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-17H+ can be used for catalog matching and distributor lookup.
Manufacturer: Mini-Circuits
Win Source Part Number: 41122-ADE-17H+
Family Name: ADE-17H
Alternative Parts (Cross-Reference): HPMX-5001-STR; HPMX-5001-TY1; MA4EX370M-1225T; MXJ-2201-17;
Introduction Date: March 04, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RF Mixer IC UHF, VHF 100MHz ~ 1.7GHz
RF Mixer IC UHF, VHF 100MHz ~ 1.7GHz
IC MIXER 100MHZ-1.7GHZ 6SMD
| Mini-Circuits | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | ADE-17H+ | 861-ADE-17H+ | 41122-ADE-17H+ | 3157-ADE-17H+TR-ND | ADE-17H+ | ADE-17H+ |
| Product Name | Level 17, SMT Double Balanced Mixer, RF/LO Freq 100 - 1700 MHz | 100MHZ 1.7GHZ Rf Mixer | RF Mixers - ADE-17H+ | RF Mixers | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Surface Mount | Tape & Reel (TR) | Surface Mount; 6-SMD, Flat Leads | Surface Mount; 6-SMD, Flat Leads |