The ADE-12H+ is a double-balanced mixer designed for RF and LO frequencies from 500 to 1200 MHz, featuring a CD542 case with dimensions of 6.91 x 7.87 x 2.54 mm. It operates from -40°C to 85°C and supports +17 dBm LO drive, delivering 6.7 dB typical conversion loss, 28 dBm typical IP3, and 34 dB typ. LO-RF isolation. The device is RoHS compliant, aqueous washable, and supports an IF current of 40 mA with 200 mW RF power handling.
Level 17, SMT Double Balanced Mixer, RF/LO Freq 500 - 1200 MHz
RF Mixer IC Cellular 500MHz ~ 1.2GHz
IC MIXER 500MHZ-1.2GHZ 6SMD Product overview: ADE-12H+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, 1.2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 500MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-12H+ can be used for catalog matching and distributor lookup.
Manufacturer: Mini-Circuits
Win Source Part Number: 41120-ADE-12H+
Family Name: ADE-12H
Alternative Parts (Cross-Reference): X2H-07-301; X2M-07-301; HMC351S8ETR; HMC483MS8GETR;
Introduction Date: March 03, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC MIXER 500MHZ-1.2GHZ 6SMD
RF Mixer IC Cellular 500MHz ~ 1.2GHz
| Mini-Circuits | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | ADE-12H+ | 3157-ADE-12H+TR-ND | 861-ADE-12H+ | 41120-ADE-12H+ | ADE-12H+ | ADE-12H+ |
| Product Name | Level 17, SMT Double Balanced Mixer, RF/LO Freq 500 - 1200 MHz | RF Mixers | 500MHZ 1.2GHZ Rf Mixer | RF Mixers - ADE-12H+ | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Surface Mount | Surface Mount; 6-SMD, Flat Leads | Tape & Reel (TR) | Surface Mount; 6-SMD, Flat Leads |