Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 400 - 1000 MHz ADE-10H+

Description
Level 17, SMT Double Balanced Mixer, RF/LO Freq 400 - 1000 MHz
Request a Quote Datasheet
Description
Level 17, SMT Double Balanced Mixer, RF/LO Freq 400 - 1000 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level 17, SMT Double Balanced Mixer, RF/LO Freq 400 - 1000 MHz - ADE-10H+ - Mini-Circuits
Brooklyn, NY, United States
Level 17, SMT Double Balanced Mixer, RF/LO Freq 400 - 1000 MHz
ADE-10H+
Level 17, SMT Double Balanced Mixer, RF/LO Freq 400 - 1000 MHz ADE-10H+
Level 17, SMT Double Balanced Mixer, RF/LO Freq 400 - 1000 MHz

Level 17, SMT Double Balanced Mixer, RF/LO Freq 400 - 1000 MHz

Supplier's Site Datasheet
RF Mixers - ADE-10H+ - 859962-ADE-10H+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - ADE-10H+
859962-ADE-10H+
RF Mixers - ADE-10H+ 859962-ADE-10H+
Manufacturer: Mini-Circuits Win Source Part Number: 859962-ADE-10H+ Features: RF Mixer IC Cellular, UHF - 400MHz ~ 1GHz Package: Reel - TR Package: 6-SMD, Flat Leads Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.39.0001

Manufacturer: Mini-Circuits
Win Source Part Number: 859962-ADE-10H+
Features: RF Mixer IC Cellular, UHF - 400MHz ~ 1GHz
Package: Reel - TR
Package: 6-SMD, Flat Leads
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
RF Mixers - 3157-ADE-10H+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular, UHF 400MHz ~ 1GHz

RF Mixer IC Cellular, UHF 400MHz ~ 1GHz

Buy Now Datasheet
400MHZ 1GHZ Rf Mixer - 861-ADE-10H+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ 1GHZ Rf Mixer
861-ADE-10H+
400MHZ 1GHZ Rf Mixer 861-ADE-10H+
IC MIXER 400MHZ-1GHZ 6SMD Product overview: ADE-10H+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, 1GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 400MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-10H+ can be used for catalog matching and distributor lookup.

IC MIXER 400MHZ-1GHZ 6SMD Product overview: ADE-10H+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, 1GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 400MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-10H+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - ADE-10H+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
ADE-10H+
RF Mixers ADE-10H+
RF Mixer IC Cellular, UHF 400MHz ~ 1GHz

RF Mixer IC Cellular, UHF 400MHz ~ 1GHz

Buy Now Datasheet
RF and Wireless - RF Mixers - ADE-10H+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
ADE-10H+
RF and Wireless - RF Mixers ADE-10H+
IC MIXER 400MHZ-1GHZ 6SMD

IC MIXER 400MHZ-1GHZ 6SMD

Supplier's Site

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number ADE-10H+ 859962-ADE-10H+ 3157-ADE-10H+TR-ND 861-ADE-10H+ ADE-10H+ ADE-10H+
Product Name Level 17, SMT Double Balanced Mixer, RF/LO Freq 400 - 1000 MHz RF Mixers - ADE-10H+ RF Mixers 400MHZ 1GHZ Rf Mixer RF Mixers RF and Wireless - RF Mixers
Package Type Surface Mount Surface Mount Surface Mount; 6-SMD, Flat Leads Tape & Reel (TR) Surface Mount; 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-ZAD-1-1+-ND - DigiKey
Specs
Package Type Module
RF 5 to 2000 MHz
View Details
RF Mixers - 3157-SBL-1+-ND - DigiKey
Mini-Circuits
Specs
Package Type Surface Mount; 8-DIP Module
RF 1 to 500 MHz
View Details
2 suppliers
RF Mixers - 3157-LAVI-22VH+TR-ND - DigiKey
Specs
Package Type Surface Mount; 16-SMD, No Lead
RF 425 to 2200 MHz
View Details
2 suppliers