RF Directional Coupler PCN, PCS 10MHz ~ 750MHz 10.3 ± 0.5dB 1W 6-SMD, Flat Leads
RF Directional Coupler PCN, PCS 10MHz ~ 750MHz 10.3 ± 0.5dB 1W 6-SMD, Flat Leads
RF Directional Coupler PCN, PCS 10MHz ~ 750MHz 10.3 ± 0.5dB 1W 6-SMD, Flat Leads
RF DIR COUPLER 10MHZ-750MHZ 6SMD Product overview: TCD-10-1W+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 750MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 10MHZ, 750MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-TCD-10-1W+ can be used for catalog matching and distributor lookup.
RF Directional Coupler PCN, PCS 10MHz ~ 750MHz 10.3 ± 0.5dB 1W 6-SMD, Flat Leads
31.9dB 10.3dB 10MHz~750MHz SMD-6P RF Coupler ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 3157-TCD-10-1W+TR-ND | 850-TCD-10-1W+ | TCD-10-1W+ | TCD-10-1W+ |
| Product Name | RF Directional Coupler | 10MHZ 750MHZ Rf Directional Coupler | RF Directional Coupler | Radio Frequency Chip/Antenna >> RF Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | |
| Package Type | Surface Mount; 6-SMD, Flat Leads | 6-SMD, Flat Leads | ||
| Frequency Range | 10.00 to 750.00 MHz | 10.00 to 750.00 MHz | 10.00 to 750.00 MHz | 10.00 to 750.00 MHz |