Surface mount directional coupler for 50 Ω systems, covering 5 to 900 MHz with a nominal coupling of 10.5 dB and typical mainline loss of 0.7 dB. It features coupling flatness of ±0.5 dB, directivity of 40 dB minimum, return loss of 18 dB minimum, and operates from -40°C to 85°C. Packaged in case style CD542 with dimensions of 7.62 × 2.54 × 0.76 mm, it is RoHS compliant and aqueous washable.
10.5 dB SMT Directional Coupler, 5 - 900 MHz, 50Ω
RF Directional Coupler General Purpose 5MHz ~ 900MHz 10.5 ± 0.5dB 1W 6-SMD, Flat Leads
RF Directional Coupler General Purpose 5MHz ~ 900MHz 10.5 ± 0.5dB 1W 6-SMD, Flat Leads
RF Directional Coupler General Purpose 5MHz ~ 900MHz 10.5 ± 0.5dB 1W 6-SMD, Flat Leads
RF DIR COUPLER 5MHZ-900MHZ 6SMD Product overview: ADC-10-1R+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 900MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ADC-10-1R+ can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 5MHz ~ 900MHz 10.5 ± 0.5dB 1W 6-SMD, Flat Leads
| Mini-Circuits | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | ADC-10-1R+ | 3157-ADC-10-1R+TR-ND | 850-ADC-10-1R+ | ADC-10-1R+ |
| Product Name | 10.5 dB SMT Directional Coupler, 5 - 900 MHz, 50Ω | RF Directional Coupler | 5MHZ 900MHZ Rf Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 6-SMD, Flat Leads | 6-SMD, Flat Leads | |
| Impedance | 50 ohms | |||
| Frequency Range | 5.00 to 900.00 MHz | 5.00 to 900.00 MHz | 5.00 to 900.00 MHz |