Mini-Circuits 10 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω RDC-10-122-75X+

Description
Mini-Circuits’ RDC-10-122-75X+ surface-mount directional coupler provides 10 dB coupling with excellent flatness, low mainline loss, high directivity, and good return loss for 75Ω applications from 5 to 1250 MHz, supporting a variety of broadband
Request a Quote Datasheet
Description
Mini-Circuits’ RDC-10-122-75X+ surface-mount directional coupler provides 10 dB coupling with excellent flatness, low mainline loss, high directivity, and good return loss for 75Ω applications from 5 to 1250 MHz, supporting a variety of broadband
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - RDC-10-122-75X+ - Mini-Circuits
Brooklyn, NY, United States
10 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω
RDC-10-122-75X+
10 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω RDC-10-122-75X+
Mini-Circuits’ RDC-10-122-75X+ surface-mount directional coupler provides 10 dB coupling with excellent flatness, low mainline loss, high directivity, and good return loss for 75Ω applications from 5 to 1250 MHz, supporting a variety of broadband

Mini-Circuits’ RDC-10-122-75X+ surface-mount directional coupler provides 10 dB coupling with excellent flatness, low mainline loss, high directivity, and good return loss for 75Ω applications from 5 to 1250 MHz, supporting a variety of broadband

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Couplers
Product Number RDC-10-122-75X+
Product Name 10 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
Frequency Range 5.00 to 1250.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 3157-DBTC-9-4+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 5-SMD Module
Frequency Range 5.00 to 1000.00 MHz
View Details
3 suppliers
RF Directional Coupler - 3157-ZGBDC35-93HP+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 900.00 to 9000.00 MHz
View Details
18 dB SMT Directional Coupler, 10 - 1000 MHz, 75Ω - TCD-18-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers
RF Directional Coupler - 3157-ZGBDC20-33H-S+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 300.00 to 3000.00 MHz
View Details