Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 5.0″ 141-5SMRC+

Description
The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold-plated stainless steel connector body and gold-plated, brass center conductor.
Request a Quote
Description
The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold-plated stainless steel connector body and gold-plated, brass center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-5SMRC+ is a 50Ω, 5-inch Hand-Flex™ coaxial cable with right-angle SMA male connectors, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield tin-soaked for flexibility and shielding. The cable has an 8 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. It operates from -55 °C to +105 °C and supports power levels up to 546 W at 0.5 GHz and 90 W at 18 GHz. Insertion loss is typically 0.41 dB at 18 GHz, with return loss typically 21 dB at 18 GHz. The cable is jacketed in blue FEP and measures 127.00 mm in length, 9.14 mm in diameter, and weighs 1.27 grams.

Datasheet Summary
Powered by GS/AI

The 141-5SMRC+ is a 50Ω, 5-inch Hand-Flex™ coaxial cable with right-angle SMA male connectors, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield tin-soaked for flexibility and shielding. The cable has an 8 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. It operates from -55 °C to +105 °C and supports power levels up to 546 W at 0.5 GHz and 90 W at 18 GHz. Insertion loss is typically 0.41 dB at 18 GHz, with return loss typically 21 dB at 18 GHz. The cable is jacketed in blue FEP and measures 127.00 mm in length, 9.14 mm in diameter, and weighs 1.27 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 5.0″
141-5SMRC+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 5.0″ 141-5SMRC+
The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold-plated stainless steel connector body and gold-plated, brass center conductor.

The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold-plated stainless steel connector body and gold-plated, brass center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-5SMRC+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-5SMRC+-ND
Coaxial Cables (RF) 3157-141-5SMRC+-ND
"COAX CABLE SMA TO SMA 5"""

"COAX CABLE SMA TO SMA 5"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-5SMRC+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-5SMRC+
Cable Assemblies - Coaxial Cables (RF) 141-5SMRC+
HAND-FLEX , 18.0 GHZ

HAND-FLEX , 18.0 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-5SMRC+ 3157-141-5SMRC+-ND 141-5SMRC+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 5.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
USB CABLE 6.86 FT ROHS - USB-CBL-AB-7+ - Mini-Circuits
Specs
Product Type Serial; USB
Standards / Certifications RoHS
View Details
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers