Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 11.0″ 141-11SMRSM+

Description
The 141 SMRSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems equipment. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Steel center conductor.
Request a Quote
Description
The 141 SMRSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems equipment. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Steel center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-11SMRSM+ is an 11-inch, 50Ω Hand-Flex™ coaxial cable with right-angle SMA-male connectors on both ends, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a tin-soaked copper braid shield with a blue FEP insulated jacket. The cable supports an 8 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is up to 1.33 dB at 18 GHz, with return loss of at least 16 dB above 10 GHz. Power handling reaches 90 W at 18 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C. The case style is KQ1612-11, with overall dimensions of 279.4 mm length by 9.14 mm diameter.

Datasheet Summary
Powered by GS/AI

The 141-11SMRSM+ is an 11-inch, 50Ω Hand-Flex™ coaxial cable with right-angle SMA-male connectors on both ends, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a tin-soaked copper braid shield with a blue FEP insulated jacket. The cable supports an 8 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is up to 1.33 dB at 18 GHz, with return loss of at least 16 dB above 10 GHz. Power handling reaches 90 W at 18 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C. The case style is KQ1612-11, with overall dimensions of 279.4 mm length by 9.14 mm diameter.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 11.0″
141-11SMRSM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 11.0″ 141-11SMRSM+
The 141 SMRSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems equipment. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Steel center conductor.

The 141 SMRSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems equipment. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Steel center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-11SMRSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-11SMRSM+-ND
Coaxial Cables (RF) 3157-141-11SMRSM+-ND
"COAX CBL SMA TO SMA 11"""

"COAX CBL SMA TO SMA 11"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-11SMRSM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-11SMRSM+
Cable Assemblies - Coaxial Cables (RF) 141-11SMRSM+
HFLEX BL CA SMR/SM 11" ROHS

HFLEX BL CA SMR/SM 11" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-11SMRSM+ 3157-141-11SMRSM+-ND 141-11SMRSM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 11.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-NMNM+ - Mini-Circuits
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers