Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 10.0″ 141-10SMNM+

Description
141 SMNM+ series Hand-Flex coaxial cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-Type connection avoids need for an adapter between components with SMA-F and N-F connection ports, reducing system cost and improving reliability. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 8mm. 141 SMNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. Available in a variety of lengths.
Request a Quote
Description
141 SMNM+ series Hand-Flex coaxial cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-Type connection avoids need for an adapter between components with SMA-F and N-F connection ports, reducing system cost and improving reliability. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 8mm. 141 SMNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. Available in a variety of lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-10SMNM+ is a 10-inch hand-formable coaxial cable with 50Ω impedance, designed for DC to 18 GHz interconnect applications. It features SMA-male to N-male connectors and an anti-torque nut to prevent cable stress during installation. The cable has a minimum bend radius of 8 mm, a solid PTFE dielectric, and an FEP blue jacket. Insertion loss is 0.69 dB max at 18 GHz, with return loss of 17 dB min at 18 GHz. Power handling is 90 W at 18 GHz and 546 W at 0.5 GHz at sea level. Operating and storage temperature range is -55°C to +105°C. Dimensions are 254 mm length, 9.14 mm outer diameter, and 44.73 g weight.

Datasheet Summary
Powered by GS/AI

The 141-10SMNM+ is a 10-inch hand-formable coaxial cable with 50Ω impedance, designed for DC to 18 GHz interconnect applications. It features SMA-male to N-male connectors and an anti-torque nut to prevent cable stress during installation. The cable has a minimum bend radius of 8 mm, a solid PTFE dielectric, and an FEP blue jacket. Insertion loss is 0.69 dB max at 18 GHz, with return loss of 17 dB min at 18 GHz. Power handling is 90 W at 18 GHz and 546 W at 0.5 GHz at sea level. Operating and storage temperature range is -55°C to +105°C. Dimensions are 254 mm length, 9.14 mm outer diameter, and 44.73 g weight.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 10.0″
141-10SMNM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 10.0″ 141-10SMNM+
141 SMNM+ series Hand-Flex coaxial cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-Type connection avoids need for an adapter between components with SMA-F and N-F connection ports, reducing system cost and improving reliability. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 8mm. 141 SMNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. Available in a variety of lengths.

141 SMNM+ series Hand-Flex coaxial cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-Type connection avoids need for an adapter between components with SMA-F and N-F connection ports, reducing system cost and improving reliability. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 8mm. 141 SMNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. Available in a variety of lengths.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-10SMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-10SMNM+-ND
Coaxial Cables (RF) 3157-141-10SMNM+-ND
"COAX CBL SMA TO N-TYPE 10"""

"COAX CBL SMA TO N-TYPE 10"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-10SMNM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-10SMNM+
Cable Assemblies - Coaxial Cables (RF) 141-10SMNM+
HFLEX BL CA SM/NM 10" ROHS

HFLEX BL CA SM/NM 10" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-10SMNM+ 3157-141-10SMNM+-ND 141-10SMNM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 10.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Armored Test Cable, 18.0 GHz, 15.0 ft. (4.57m) - APC-15FT-NMNM+ - Mini-Circuits
Specs
Cable Length 15 ft (45.72 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.25 ft (3.81 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers